Diode Standard 300V 3A Surface Mount DO-214AB (SMC)
Diode Standard 300V 3A Surface Mount DO-214AB (SMC)
Diode Standard 300V 3A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay
Win Source Part Number: 1037039-ES3F-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 300V 3A DO214AB Product overview: ES3F-E3/57T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3F-E3/57T can be used for catalog matching and distributor lookup.
DIODE GEN PURP 300V 3A DO214AB
DIODE GEN PURP 300V 3A DO214AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | ES3F-E3/57TGICT-ND | 1037039-ES3F-E3/57T | 280-ES3F-E3/57T | ES3F-E3/57T | ES3F-E3/57T | ES3F-E3/57T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ES3F-E3/57T | 300V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 300 volts | 300 volts | ||||
| IR | 0.0100 mA | 0.0100 mA |