Vishay Intertechnology, Inc. OEM Parts - OEM Parts (C - E) - ES3D-E3/9BT ES3D-E3/9BT

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057814-ES3D-E3/9BT Mounting: SMD (SMT) Reverse Voltage: 200 V Number of Pins: 2 Categories: OEM Parts(C-E) Case / Package: SMC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 100 A Peak Reverse Current: 10 µA Recovery Time: 30 ns
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057814-ES3D-E3/9BT Mounting: SMD (SMT) Reverse Voltage: 200 V Number of Pins: 2 Categories: OEM Parts(C-E) Case / Package: SMC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 100 A Peak Reverse Current: 10 µA Recovery Time: 30 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ES3D-E3/9BT - 1057814-ES3D-E3/9BT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ES3D-E3/9BT
1057814-ES3D-E3/9BT
OEM Parts - OEM Parts (C - E) - ES3D-E3/9BT 1057814-ES3D-E3/9BT
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057814-ES3D-E3/9BT Mounting: SMD (SMT) Reverse Voltage: 200 V Number of Pins: 2 Categories: OEM Parts(C-E) Case / Package: SMC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 100 A Peak Reverse Current: 10 µA Recovery Time: 30 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057814-ES3D-E3/9BT
Mounting: SMD (SMT)
Reverse Voltage: 200 V
Number of Pins: 2
Categories: OEM Parts(C-E)
Case / Package: SMC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 100 A
Peak Reverse Current: 10 µA
Recovery Time: 30 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1057814-ES3D-E3/9BT
Product Name OEM Parts - OEM Parts (C - E) - ES3D-E3/9BT
Unlock Full Specs
to access all available technical data