Diode Standard 150V 3A Surface Mount DO-214AB (SMC)
Diode Standard 150V 3A Surface Mount DO-214AB (SMC)
Diode Standard 150V 3A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay
Win Source Part Number: 015668-ES3C-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
DIODE 3 A, 150 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: ES3C-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 150 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 150 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3C-E3/57T can be used for catalog matching and distributor lookup.
DIODE, ULTRAFAST, 3A, 150V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:150V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 150V 3A DO214AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | ES3C-E3/57TGITR-ND | 015668-ES3C-E3/57T | 280-ES3C-E3/57T | 96K9608 | ES3C-E3/57T | ES3C-E3/57T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ES3C-E3/57T | 3 A 150 V Diode and Rectifier | Diode, Ultrafast, 3A, 150V, Surface MountSmd; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| VR | 150 volts | |||||
| IR | 0.0100 mA |