Diode Standard 50V 3A Surface Mount DO-214AB (SMC)
Rectifiers 50 Volt 3.0A 20ns Glass Passivated
DIODE GEN PURP 50V 3A DO214AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | ES3AHE3_A/I-ND | ES3AHE3_A/I | ES3AHE3_A/I |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |