DIODE STANDARD 50V 3A DO214AB
DIODE STANDARD 50V 3A DO214AB
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 50V 3A DO214AB
Rectifiers 50 Volt 3.0A 20ns Glass Passivated
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-ES3AHE3_A/HDKR-ND | ES3AHE3_A/H | ES3AHE3_A/H |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |