Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
DIODE 2 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ES2G-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2G-M3/52T can be used for catalog matching and distributor lookup.
Rectifiers 2A,400V,35NS,UF Rect,SMD
DIODE GEN PURP 400V 2A DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | ES2G-M3/52TGIDKR-ND | 280-ES2G-M3/52T | ES2G-M3/52T | ES2G-M3/52T |
| Product Name | Single Diodes | 2 A 400 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |