Vishay Intertechnology, Inc. Single Diodes ES2G-E3/5BT

Description
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES2G-E3/5BTGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2G-E3/5BTGITR-ND
Single Diodes ES2G-E3/5BTGITR-ND
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)

Diode Standard 400V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - ES2G-E3/5BTGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2G-E3/5BTGIDKR-ND
Single Diodes ES2G-E3/5BTGIDKR-ND
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)

Diode Standard 400V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - ES2G-E3/5BTGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2G-E3/5BTGICT-ND
Single Diodes ES2G-E3/5BTGICT-ND
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)

Diode Standard 400V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - ES2G-E3/5BT - 1172467-ES2G-E3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2G-E3/5BT
1172467-ES2G-E3/5BT
Diodes, Rectifiers - Single - ES2G-E3/5BT 1172467-ES2G-E3/5BT
Manufacturer: Vishay Win Source Part Number: 1172467-ES2G-E3/5BT Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1172467-ES2G-E3/5BT
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
2 A 400 V Diode and Rectifier - 280-ES2G-E3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 400 V Diode and Rectifier
280-ES2G-E3/5BT
2 A 400 V Diode and Rectifier 280-ES2G-E3/5BT
DIODE 2 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ES2G-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2G-E3/5BT can be used for catalog matching and distributor lookup.

DIODE 2 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ES2G-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2G-E3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES2G-E3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES2G-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers ES2G-E3/5BT
DIODE GEN PURP 400V 2A DO214AA

DIODE GEN PURP 400V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
ES2G-E3/5BT
Rectifiers ES2G-E3/5BT
Rectifiers 2.0 Amp 400V 35ns

Rectifiers 2.0 Amp 400V 35ns

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number ES2G-E3/5BTGITR-ND 1172467-ES2G-E3/5BT 280-ES2G-E3/5BT ES2G-E3/5BT ES2G-E3/5BT
Product Name Single Diodes Diodes, Rectifiers - Single - ES2G-E3/5BT 2 A 400 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data