Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 015663-ES2G-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
2A 400V Silicon Rectifier Diode, DO-214AA Product overview: ES2G-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2G-E3/52T can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 2A, 400V, DO-214AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 400V 2A DO214AA
DIODE GEN PURP 400V 2A DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | ES2G-E3/52TGITR-ND | 015663-ES2G-E3/52T | 280-ES2G-E3/52T | 70AC6462 | ES2G-E3/52T | ES2G-E3/52T | ES2G-E3/52T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ES2G-E3/52T | 2A 400V Diode and Rectifier | Rectifier, Single, 2A, 400V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 400 volts | 400 volts | |||||
| IR | 0.0100 mA | 0.0100 mA |