Vishay Precision Group 2 A 300 V Diode and Rectifier ES2F-E3/52T

Description
DIODE 2 A, 300 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ES2F-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2F-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE 2 A, 300 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ES2F-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2F-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ES2F-E3/52T is a surface-mount ultrafast plastic rectifier designed for high-frequency rectification and freewheeling applications in switching mode converters and inverters. It features a maximum repetitive peak reverse voltage of 300V and an average forward rectified current of 2.0A. The device has a low forward voltage drop of 1.1V at 2A and a reverse recovery time of 35ns, making it suitable for applications requiring fast switching speeds. The rectifier is housed in an SMB (DO-214AA) package, which is compliant with RoHS standards and has a flammability rating of UL 94 V-0. It operates within a junction temperature range of -55°C to +150°C and has a peak forward surge current capability of 50A. The ES2F-E3/52T is AEC-Q101 qualified, indicating its suitability for automotive applications. This product is commonly used in consumer electronics, computers, and telecommunications, making it a reliable choice for engineers looking for efficient rectification solutions.

Datasheet Summary
Powered by GS/AI

The ES2F-E3/52T is a surface-mount ultrafast plastic rectifier designed for high-frequency rectification and freewheeling applications in switching mode converters and inverters. It features a maximum repetitive peak reverse voltage of 300V and an average forward rectified current of 2.0A. The device has a low forward voltage drop of 1.1V at 2A and a reverse recovery time of 35ns, making it suitable for applications requiring fast switching speeds. The rectifier is housed in an SMB (DO-214AA) package, which is compliant with RoHS standards and has a flammability rating of UL 94 V-0. It operates within a junction temperature range of -55°C to +150°C and has a peak forward surge current capability of 50A. The ES2F-E3/52T is AEC-Q101 qualified, indicating its suitability for automotive applications. This product is commonly used in consumer electronics, computers, and telecommunications, making it a reliable choice for engineers looking for efficient rectification solutions.

Suppliers

Company
Product
Description
Supplier Links
2 A 300 V Diode and Rectifier - 280-ES2F-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 300 V Diode and Rectifier
280-ES2F-E3/52T
2 A 300 V Diode and Rectifier 280-ES2F-E3/52T
DIODE 2 A, 300 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ES2F-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2F-E3/52T can be used for catalog matching and distributor lookup.

DIODE 2 A, 300 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ES2F-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2F-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - ES2F-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2F-E3/52TGITR-ND
Single Diodes ES2F-E3/52TGITR-ND
Diode Standard 300V 2A Surface Mount DO-214AA (SMB)

Diode Standard 300V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - ES2F-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2F-E3/52TGICT-ND
Single Diodes ES2F-E3/52TGICT-ND
Diode Standard 300V 2A Surface Mount DO-214AA (SMB)

Diode Standard 300V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - ES2F-E3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2F-E3/52TGIDKR-ND
Single Diodes ES2F-E3/52TGIDKR-ND
Diode Standard 300V 2A Surface Mount DO-214AA (SMB)

Diode Standard 300V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - ES2F-E3/52T - 1037024-ES2F-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2F-E3/52T
1037024-ES2F-E3/52T
Diodes, Rectifiers - Single - ES2F-E3/52T 1037024-ES2F-E3/52T
Manufacturer: Vishay Win Source Part Number: 1037024-ES2F-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 300V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Family Name: ES2F Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): ER2EF T/R13; ERT2EF_R2_00001; SS2E; HFM204; Introduction Date: June 19, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1037024-ES2F-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Family Name: ES2F
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ER2EF T/R13; ERT2EF_R2_00001; SS2E; HFM204;
Introduction Date: June 19, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES2F-E3/52T
Rectifiers ES2F-E3/52T
Rectifiers 2.0 Amp 300 Volt

Rectifiers 2.0 Amp 300 Volt

Buy Now Datasheet
Fast Diode, 2A, 300V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay - 65K1557 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 2A, 300V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
65K1557
Fast Diode, 2A, 300V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay 65K1557
FAST DIODE, 2A, 300V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

FAST DIODE, 2A, 300V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1.5A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Fast, 2A, 300V, Do-214Aa-2; Repetitive Peak Reverse Voltage Vishay - 17X9936 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 2A, 300V, Do-214Aa-2; Repetitive Peak Reverse Voltage Vishay
17X9936
Diode, Fast, 2A, 300V, Do-214Aa-2; Repetitive Peak Reverse Voltage Vishay 17X9936
DIODE, FAST, 2A, 300V, DO-214AA-2; Repetitive Peak Reverse Voltage:300V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:35ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes

DIODE, FAST, 2A, 300V, DO-214AA-2; Repetitive Peak Reverse Voltage:300V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:35ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Diodes >> Diodes - General Purpose - ES2F-E3/52T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
ES2F-E3/52T
Diodes >> Diodes - General Purpose ES2F-E3/52T
2A 400V 1.1V@2A SMB(DO-214AA) Diodes - General Purpose ROHS

2A 400V 1.1V@2A SMB(DO-214AA) Diodes - General Purpose ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES2F-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES2F-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers ES2F-E3/52T
DIODE GEN PURP 300V 2A DO214AA

DIODE GEN PURP 300V 2A DO214AA

Supplier's Site
Single Diodes - ES2F-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES2F-E3/52T
Single Diodes ES2F-E3/52T
DIODE GEN PURP 300V 2A DO214AA

DIODE GEN PURP 300V 2A DO214AA

Supplier's Site Datasheet
DIODE GEN PURP 300V 2A DO214AA - 884-ES2F-E3/52T - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 300V 2A DO214AA
884-ES2F-E3/52T
DIODE GEN PURP 300V 2A DO214AA 884-ES2F-E3/52T
DIODE GEN PURP 300V 2A DO214AA

DIODE GEN PURP 300V 2A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Diodes General Purpose Diodes Rectifiers General Purpose Diodes General Purpose Diodes
Product Number 280-ES2F-E3/52T ES2F-E3/52TGITR-ND 1037024-ES2F-E3/52T ES2F-E3/52T 65K1557 17X9936 ES2F-E3/52T ES2F-E3/52T ES2F-E3/52T 884-ES2F-E3/52T
Product Name 2 A 300 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - ES2F-E3/52T Rectifiers Fast Diode, 2A, 300V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Fast, 2A, 300V, Do-214Aa-2; Repetitive Peak Reverse Voltage Vishay Diodes >> Diodes - General Purpose Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes DIODE GEN PURP 300V 2A DO214AA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -55 C (-67 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Diode Type Standard
VF 1.1 volts 1.15 volts 1.15 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 300 volts 400 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data