Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 106424-ES2DHE3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 18pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 2A DO214AA Product overview: ES2DHE3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2DHE3/52T can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 2A DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | ES2DHE3/52TGITR-ND | 106424-ES2DHE3/52T | 280-ES2DHE3/52T | ES2DHE3/52T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ES2DHE3/52T | 200V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Diode Type | Standard | |||
| VF | 0.9000 volts | 0.9000 volts | ||
| VR | 200 volts | |||
| IR | 0.0100 mA |