Vishay Intertechnology, Inc. Single Diodes ES2D-M3/52T

Description
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-ES2D-M3/52TTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-ES2D-M3/52TCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 200V 2A DO214AA

DIODE GEN PURP 200V 2A DO214AA

Buy Now Datasheet
Single Diodes - 112-ES2D-M3/52TDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 2A DO214AA

DIODE STANDARD 200V 2A DO214AA

Buy Now Datasheet
Diodes, Rectifiers - Single - ES2D-M3/52T - 730806-ES2D-M3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2D-M3/52T
730806-ES2D-M3/52T
Diodes, Rectifiers - Single - ES2D-M3/52T 730806-ES2D-M3/52T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 730806-ES2D-M3/52T Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AA (SMB) Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 2A Current - Reverse Leakage at Vr: 10μA at 200V Capacitance at Vr, F: 18pF at 4V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 730806-ES2D-M3/52T
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AA (SMB)
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 2A
Current - Reverse Leakage at Vr: 10μA at 200V
Capacitance at Vr, F: 18pF at 4V, 1MHz

Buy Now
2 A 200 V Diode and Rectifier - 280-ES2D-M3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 200 V Diode and Rectifier
280-ES2D-M3/52T
2 A 200 V Diode and Rectifier 280-ES2D-M3/52T
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ES2D-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D-M3/52T can be used for catalog matching and distributor lookup.

DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ES2D-M3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D-M3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES2D-M3/52T
Rectifiers ES2D-M3/52T
Rectifiers 2A,200V,20NS,UF Rect,SMD

Rectifiers 2A,200V,20NS,UF Rect,SMD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES2D-M3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES2D-M3/52T
Discrete Semiconductor Products - Diodes - Rectifiers ES2D-M3/52T
DIODE GEN PURP 200V 2A DO214AA

DIODE GEN PURP 200V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-ES2D-M3/52TTR-ND 730806-ES2D-M3/52T 280-ES2D-M3/52T ES2D-M3/52T ES2D-M3/52T
Product Name Single Diodes Diodes, Rectifiers - Single - ES2D-M3/52T 2 A 200 V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 0.9000 volts 0.9000 volts
VR 200 volts
Unlock Full Specs
to access all available technical data