Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 1172456-ES2D-E3/5BT
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ES2D-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D-E3/5BT can be used for catalog matching and distributor lookup.
Diode Ultra Fast Recovery 200V 2A
Diode Ultra Fast Recovery 200V 2A
Diode Ultra Fast Recovery 200V 2A
DIODE GEN PURP 200V 2A DO214AA
RECTIFIER, SINGLE, 2A, 200V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE GEN PURP 200V 2A DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | ES2D-E3/5BTGITR-ND | 1172456-ES2D-E3/5BT | 280-ES2D-E3/5BT | 7102945P | 7102945 | ES2D-E3/5BT | 60AC3649 | ES2D-E3/5BT |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ES2D-E3/5BT | 2 A 200 V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 2A, 200V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | ||||||
| Package | SMB; DO-214AA (SMB) | Do-214aa (smb) | SMB | SMB; DO-214AA, SMB | ||||
| trr | 30 ns | 30 ns |