Vishay Precision Group Diode, Fast Recovery, 2A, 200V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay ES2D-E3/52T.

Description
DIODE, FAST RECOVERY, 2A, 200V, DO-214AA-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:30ns; Forward Surge Current:50A RoHS Compliant: Yes
Description
DIODE, FAST RECOVERY, 2A, 200V, DO-214AA-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:30ns; Forward Surge Current:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast Recovery, 2A, 200V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 25AC9440 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 2A, 200V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
25AC9440
Diode, Fast Recovery, 2A, 200V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 25AC9440
DIODE, FAST RECOVERY, 2A, 200V, DO-214AA-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:30ns; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, FAST RECOVERY, 2A, 200V, DO-214AA-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:30ns; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC9440
Product Name Diode, Fast Recovery, 2A, 200V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Schottky Diodes & Rectifiers - 1219958 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details