Vishay Precision Group Single Diodes ES2D-E3/52T

Description
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote
Description
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ES2D-E3/52T is a surface-mount ultrafast plastic rectifier designed for high-frequency rectification and freewheeling applications in switching mode converters and inverters. It features a maximum repetitive peak reverse voltage of 200V and an average forward rectified current of 2.0A. The device has a low forward voltage drop of 0.90V at 2A and a reverse recovery time of 30ns, making it suitable for applications requiring high efficiency. The rectifier can handle a peak forward surge current of 50A and operates within a junction temperature range of -55°C to 150°C. The SMB (DO-214AA) package is compliant with RoHS and is suitable for automated placement. This component is AEC-Q101 qualified, indicating its reliability for automotive applications.

Datasheet Summary
Powered by GS/AI

The ES2D-E3/52T is a surface-mount ultrafast plastic rectifier designed for high-frequency rectification and freewheeling applications in switching mode converters and inverters. It features a maximum repetitive peak reverse voltage of 200V and an average forward rectified current of 2.0A. The device has a low forward voltage drop of 0.90V at 2A and a reverse recovery time of 30ns, making it suitable for applications requiring high efficiency. The rectifier can handle a peak forward surge current of 50A and operates within a junction temperature range of -55°C to 150°C. The SMB (DO-214AA) package is compliant with RoHS and is suitable for automated placement. This component is AEC-Q101 qualified, indicating its reliability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES2D-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2D-E3/52TGICT-ND
Single Diodes ES2D-E3/52TGICT-ND
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - ES2D-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2D-E3/52TGITR-ND
Single Diodes ES2D-E3/52TGITR-ND
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6292485P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6292485P
Schottky Diodes & Rectifiers 6292485P
ES2D-E3

ES2D-E3

Supplier's Site
Schottky Diodes & Rectifiers - 9189253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189253
Schottky Diodes & Rectifiers 9189253
ES2D-E3

ES2D-E3

Supplier's Site
Schottky Diodes & Rectifiers - 6292485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6292485
Schottky Diodes & Rectifiers 6292485
ES2D-E3

ES2D-E3

Supplier's Site
200V 2A Diode and Rectifier - 280-ES2D-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-ES2D-E3/52T
200V 2A Diode and Rectifier 280-ES2D-E3/52T
200V 2A Rectifier Diode, Silicon, DO-214AA, 2-Pin Product overview: ES2D-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D-E3/52T can be used for catalog matching and distributor lookup.

200V 2A Rectifier Diode, Silicon, DO-214AA, 2-Pin Product overview: ES2D-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ES2D-E3/52T - 015661-ES2D-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2D-E3/52T
015661-ES2D-E3/52T
Diodes, Rectifiers - Single - ES2D-E3/52T 015661-ES2D-E3/52T
Manufacturer: Vishay Win Source Part Number: 015661-ES2D-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 18pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: ES2D Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): ES2D_Q; ES2D_NL; ES2D; ES2DHE3/52T; Introduction Date: February 11, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 015661-ES2D-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 18pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: ES2D
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ES2D_Q; ES2D_NL; ES2D; ES2DHE3/52T;
Introduction Date: February 11, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fast Diode, 2A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay - 76K4826 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 2A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay
76K4826
Fast Diode, 2A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay 76K4826
FAST DIODE, 2A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:20ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 2A, 200V, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:20ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Diode, Fast Recovery, 2A, 200V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 85W3430 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 2A, 200V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
85W3430
Diode, Fast Recovery, 2A, 200V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 85W3430
DIODE, FAST RECOVERY, 2A, 200V, DO-214AA-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:30ns; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, FAST RECOVERY, 2A, 200V, DO-214AA-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:30ns; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Single Diodes - ES2D-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES2D-E3/52T
Single Diodes ES2D-E3/52T
DIODE GEN PURP 200V 2A DO214AA

DIODE GEN PURP 200V 2A DO214AA

Supplier's Site Datasheet
DIODE, 2A,200V,20NS,F.EFF.SM - 70217248 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, 2A,200V,20NS,F.EFF.SM
70217248
DIODE, 2A,200V,20NS,F.EFF.SM 70217248
Features: Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0 Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode Ultrafast Recovery Time for High Efficiency Excellent High Temperature Switching Glass Passivated Junction

Features:

  • Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0
  • Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode
  • Ultrafast Recovery Time for High Efficiency
  • Excellent High Temperature Switching
  • Glass Passivated Junction
Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - ES2D-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES2D-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers ES2D-E3/52T
DIODE GEN PURP 200V 2A DO214AA

DIODE GEN PURP 200V 2A DO214AA

Supplier's Site
Diodes >> Fast recovery/high efficiency diode - ES2D-E3/52T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
ES2D-E3/52T
Diodes >> Fast recovery/high efficiency diode ES2D-E3/52T
900mV@2A 30ns 2A 200V DO-214AA(SMB) Fast recovery/high efficiency diode ROHS

900mV@2A 30ns 2A 200V DO-214AA(SMB) Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes General Purpose Diodes Rectifiers Rectifiers Diodes
Product Number ES2D-E3/52TGICT-ND 6292485P 9189253 280-ES2D-E3/52T 015661-ES2D-E3/52T 76K4826 85W3430 ES2D-E3/52T 70217248 ES2D-E3/52T ES2D-E3/52T
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 200V 2A Diode and Rectifier Diodes, Rectifiers - Single - ES2D-E3/52T Fast Diode, 2A, 200V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay Diode, Fast Recovery, 2A, 200V, Do-214Aa-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Single Diodes DIODE, 2A,200V,20NS,F.EFF.SM Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Fast recovery/high efficiency diode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Package DO-214AA Do-214aa (smb) SMB; DO-214AA, SMB SMB SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
trr 30 ns 30 ns 20 ns 30 ns 30 ns
Diode Type Standard
Unlock Full Specs
to access all available technical data