Vishay Intertechnology, Inc. OEM Parts - OEM Parts (C - E) - ES2D/5T ES2D/5T

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976413-ES2D/5T Mounting: SMD (SMT) Reverse Voltage: 200 V Categories: OEM Parts(C-E) Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 50 A Peak Reverse Current: 10 µA Recovery Time: 30 ns
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976413-ES2D/5T Mounting: SMD (SMT) Reverse Voltage: 200 V Categories: OEM Parts(C-E) Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 50 A Peak Reverse Current: 10 µA Recovery Time: 30 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ES2D/5T - 976413-ES2D/5T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ES2D/5T
976413-ES2D/5T
OEM Parts - OEM Parts (C - E) - ES2D/5T 976413-ES2D/5T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976413-ES2D/5T Mounting: SMD (SMT) Reverse Voltage: 200 V Categories: OEM Parts(C-E) Case / Package: SMB Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 50 A Peak Reverse Current: 10 µA Recovery Time: 30 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976413-ES2D/5T
Mounting: SMD (SMT)
Reverse Voltage: 200 V
Categories: OEM Parts(C-E)
Case / Package: SMB
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 50 A
Peak Reverse Current: 10 µA
Recovery Time: 30 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 976413-ES2D/5T
Product Name OEM Parts - OEM Parts (C - E) - ES2D/5T
Unlock Full Specs
to access all available technical data