Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - ES2D/1 ES2D/1

Description
Manufacturer: Vishay Win Source Part Number: 918677-ES2D/1 Features: Diode Standard 200 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: ES2D Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ES2D/1GI, ES2DGI, ES2DGI-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 918677-ES2D/1 Features: Diode Standard 200 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: ES2D Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ES2D/1GI, ES2DGI, ES2DGI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES2D/1 - 918677-ES2D/1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2D/1
918677-ES2D/1
Diodes, Rectifiers - Single - ES2D/1 918677-ES2D/1
Manufacturer: Vishay Win Source Part Number: 918677-ES2D/1 Features: Diode Standard 200 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: ES2D Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ES2D/1GI, ES2DGI, ES2DGI-ND

Manufacturer: Vishay
Win Source Part Number: 918677-ES2D/1
Features: Diode Standard 200 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: ES2D
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ES2D/1GI, ES2DGI, ES2DGI-ND

Buy Now Datasheet
200V 2A Diode and Rectifier - 280-ES2D/1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-ES2D/1
200V 2A Diode and Rectifier 280-ES2D/1
DIODE GEN PURP 200V 2A DO214AA Product overview: ES2D/1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D/1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 2A DO214AA Product overview: ES2D/1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2D/1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES2D/1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES2D/1
Discrete Semiconductor Products - Diodes - Rectifiers ES2D/1
DIODE GEN PURP 200V 2A DO214AA

DIODE GEN PURP 200V 2A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 918677-ES2D/1 280-ES2D/1 ES2D/1
Product Name Diodes, Rectifiers - Single - ES2D/1 200V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 200 V 2A Surface Mount DO-214AA (SMB)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Arrays - 1PS70SB86,115 - 1002476-1PS70SB86,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
5 suppliers
Diode and Rectifier - 280-30ETH06STRRPBF - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers