Manufacturer: Vishay
Win Source Part Number: 1037020-ES2B-E3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 18pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ES2B-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2B-E3/5BT can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 2A DO214AA
DIODE GEN PURP 100V 2A DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1037020-ES2B-E3/5BT | ES2B-E3/5BTGITR-ND | 280-ES2B-E3/5BT | ES2B-E3/5BT | ES2B-E3/5BT | ES2B-E3/5BT |
| Product Name | Diodes, Rectifiers - Single - ES2B-E3/5BT | Single Diodes | 2 A 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Diode Type | Standard | |||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| VR | 100 volts | 100 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | ||||
| trr | 30 ns |