Vishay Intertechnology, Inc. Single Diodes ES2AHE3/5BT

Description
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES2AHE3/5BT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2AHE3/5BT-ND
Single Diodes ES2AHE3/5BT-ND
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
50V 2A Diode and Rectifier - 280-ES2AHE3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 2A Diode and Rectifier
280-ES2AHE3/5BT
50V 2A Diode and Rectifier 280-ES2AHE3/5BT
DIODE GEN PURP 50V 2A DO214AA Product overview: ES2AHE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2AHE3/5BT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 2A DO214AA Product overview: ES2AHE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2AHE3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ES2AHE3/5BT - 066610-ES2AHE3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2AHE3/5BT
066610-ES2AHE3/5BT
Diodes, Rectifiers - Single - ES2AHE3/5BT 066610-ES2AHE3/5BT
Manufacturer: Vishay Win Source Part Number: 066610-ES2AHE3/5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 50V Capacitance @ Vr, F: 18pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 066610-ES2AHE3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 18pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES2AHE3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES2AHE3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers ES2AHE3/5BT
DIODE GEN PURP 50V 2A DO214AA

DIODE GEN PURP 50V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number ES2AHE3/5BT-ND 280-ES2AHE3/5BT 066610-ES2AHE3/5BT ES2AHE3/5BT
Product Name Single Diodes 50V 2A Diode and Rectifier Diodes, Rectifiers - Single - ES2AHE3/5BT Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SMB
RoHS Compliant RoHS
Diode Type Standard
VF 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data