Vishay Precision Group Single Diodes ES2A-E3/52T

Description
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES2A-E3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2A-E3/52TGIDKR-ND
Single Diodes ES2A-E3/52TGIDKR-ND
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - ES2A-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2A-E3/52TGICT-ND
Single Diodes ES2A-E3/52TGICT-ND
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - ES2A-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES2A-E3/52TGITR-ND
Single Diodes ES2A-E3/52TGITR-ND
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
2 A 50 V Diode and Rectifier - 280-ES2A-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 50 V Diode and Rectifier
280-ES2A-E3/52T
2 A 50 V Diode and Rectifier 280-ES2A-E3/52T
DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ES2A-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2A-E3/52T can be used for catalog matching and distributor lookup.

DIODE 2 A, 50 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ES2A-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2A-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7104601P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7104601P
Schottky Diodes & Rectifiers 7104601P
Diode Ultra Fast Recov Rectifier 50V 2A

Diode Ultra Fast Recov Rectifier 50V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 7104601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7104601
Schottky Diodes & Rectifiers 7104601
Diode Ultra Fast Recov Rectifier 50V 2A

Diode Ultra Fast Recov Rectifier 50V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 1780942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1780942
Schottky Diodes & Rectifiers 1780942
Diode Ultra Fast Recov Rectifier 50V 2A

Diode Ultra Fast Recov Rectifier 50V 2A

Supplier's Site
Diodes, Rectifiers - Single - ES2A-E3/52T - 066609-ES2A-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES2A-E3/52T
066609-ES2A-E3/52T
Diodes, Rectifiers - Single - ES2A-E3/52T 066609-ES2A-E3/52T
Manufacturer: Vishay Win Source Part Number: 066609-ES2A-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 10μA @ 50V Capacitance @ Vr, F: 18pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 066609-ES2A-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 18pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES2A-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES2A-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers ES2A-E3/52T
DIODE GEN PURP 50V 2A DO214AA

DIODE GEN PURP 50V 2A DO214AA

Supplier's Site
DIODE GEN PURP 50V 2A DO214AA - 884-ES2A-E3/52T - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 50V 2A DO214AA
884-ES2A-E3/52T
DIODE GEN PURP 50V 2A DO214AA 884-ES2A-E3/52T
DIODE GEN PURP 50V 2A DO214AA

DIODE GEN PURP 50V 2A DO214AA

Supplier's Site
Fast Recovery Diode, 2A, 50V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay - 11M3282 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 2A, 50V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
11M3282
Fast Recovery Diode, 2A, 50V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay 11M3282
FAST RECOVERY DIODE, 2A, 50V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:20ns; Forward Surge Current:50A RoHS Compliant: Yes

FAST RECOVERY DIODE, 2A, 50V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:900mV; Reverse Recovery Time:20ns; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Diodes >> Fast recovery/high efficiency diode - ES2A-E3/52T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
ES2A-E3/52T
Diodes >> Fast recovery/high efficiency diode ES2A-E3/52T
900mV@2A 30ns 2A 50V DO-214AA Fast recovery/high efficiency diode ROHS

900mV@2A 30ns 2A 50V DO-214AA Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES2A-E3/52T
Rectifiers ES2A-E3/52T
Rectifiers 2.0 Amp 50 Volt

Rectifiers 2.0 Amp 50 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers General Purpose Diodes Diodes Diodes Rectifiers
Product Number ES2A-E3/52TGIDKR-ND 280-ES2A-E3/52T 7104601P 7104601 066609-ES2A-E3/52T ES2A-E3/52T 884-ES2A-E3/52T 11M3282 ES2A-E3/52T ES2A-E3/52T
Product Name Single Diodes 2 A 50 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - ES2A-E3/52T Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 50V 2A DO214AA Fast Recovery Diode, 2A, 50V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay Diodes >> Fast recovery/high efficiency diode Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package DO-214AA Do-214aa (smb) SMB SMB; DO-214AA, SMB DO-214AA
trr 30 ns 30 ns 20 ns 30 ns
Diode Type Standard
Unlock Full Specs
to access all available technical data