Diode Standard 200V 1A Surface Mount DO-220AA (SMP)
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)
Manufacturer: Vishay
Win Source Part Number: 040202-ES1PDHM3/85A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Diode Switching 200V 1A Automotive 2-Pin SMP T/R Product overview: ES1PDHM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PDHM3/85A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A DO220AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-ES1PDHM3/85ADKR-ND | 040202-ES1PDHM3/85A | 280-ES1PDHM3/85A | ES1PDHM3/85A | ES1PDHM3/85A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ES1PDHM3/85A | Automotive 200V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 0.9200 volts | ||||
| VR | 200 volts | ||||
| IR | 0.0050 mA |