Vishay Intertechnology, Inc. Automotive 200V 1A Diode and Rectifier ES1PDHM3/84A

Description
Rectifier Diode Switching 200V 1A 15ns Automotive 2-Pin SMP T/R Product overview: ES1PDHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PDHM3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Switching 200V 1A 15ns Automotive 2-Pin SMP T/R Product overview: ES1PDHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PDHM3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 200V 1A Diode and Rectifier - 280-ES1PDHM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 200V 1A Diode and Rectifier
280-ES1PDHM3/84A
Automotive 200V 1A Diode and Rectifier 280-ES1PDHM3/84A
Rectifier Diode Switching 200V 1A 15ns Automotive 2-Pin SMP T/R Product overview: ES1PDHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PDHM3/84A can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 200V 1A 15ns Automotive 2-Pin SMP T/R Product overview: ES1PDHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PDHM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - ES1PDHM3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1PDHM3/84AGITR-ND
Single Diodes ES1PDHM3/84AGITR-ND
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ES1PDHM3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1PDHM3/84AGICT-ND
Single Diodes ES1PDHM3/84AGICT-ND
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ES1PDHM3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - ES1PDHM3/84A - 124182-ES1PDHM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1PDHM3/84A
124182-ES1PDHM3/84A
Diodes, Rectifiers - Single - ES1PDHM3/84A 124182-ES1PDHM3/84A
Manufacturer: Vishay Win Source Part Number: 124182-ES1PDHM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 124182-ES1PDHM3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES1PDHM3/84A
Rectifiers ES1PDHM3/84A
Rectifiers 200volt 1.0amp

Rectifiers 200volt 1.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1PDHM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1PDHM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers ES1PDHM3/84A
DIODE GEN PURP 200V 1A DO220AA

DIODE GEN PURP 200V 1A DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-ES1PDHM3/84A ES1PDHM3/84AGITR-ND 124182-ES1PDHM3/84A ES1PDHM3/84A ES1PDHM3/84A
Product Name Automotive 200V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - ES1PDHM3/84A Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package SMP DO-220AA-2
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 0.9200 volts 0.9200 volts
Unlock Full Specs
to access all available technical data