Vishay Intertechnology, Inc. Single Diodes ES1PD-M3/85A

Description
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES1PD-M3/85AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1PD-M3/85AGITR-ND
Single Diodes ES1PD-M3/85AGITR-ND
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ES1PD-M3/85AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ES1PD-M3/85AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1PD-M3/85AGICT-ND
Single Diodes ES1PD-M3/85AGICT-ND
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - ES1PD-M3/85A - 871108-ES1PD-M3/85A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1PD-M3/85A
871108-ES1PD-M3/85A
Diodes, Rectifiers - Single - ES1PD-M3/85A 871108-ES1PD-M3/85A
Manufacturer: Vishay Win Source Part Number: 871108-ES1PD-M3/85A Series: eSMP® Features: Diode Standard 200 V 1A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: ES1 Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ES1PD-M3/85AGITR, ES1PD-M3/85AGICT, ES1PD-M3/85A-ND, ES1PD-M3/85AGIDKR

Manufacturer: Vishay
Win Source Part Number: 871108-ES1PD-M3/85A
Series: eSMP®
Features: Diode Standard 200 V 1A Surface Mount DO-220AA (SMP)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ES1
Categories: Discrete Semiconductor Products
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ES1PD-M3/85AGITR, ES1PD-M3/85AGICT, ES1PD-M3/85A-ND, ES1PD-M3/85AGIDKR

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-ES1PD-M3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-ES1PD-M3/85A
200V 1A Diode and Rectifier 280-ES1PD-M3/85A
DIODE GEN PURP 200V 1A DO220AA Product overview: ES1PD-M3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PD-M3/85A can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A DO220AA Product overview: ES1PD-M3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PD-M3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1PD-M3/85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1PD-M3/85A
Discrete Semiconductor Products - Diodes - Rectifiers ES1PD-M3/85A
DIODE GEN PURP 200V 1A DO220AA

DIODE GEN PURP 200V 1A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
ES1PD-M3/85A
Rectifiers ES1PD-M3/85A
Rectifiers 200volt 1.0amp

Rectifiers 200volt 1.0amp

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number ES1PD-M3/85AGITR-ND 871108-ES1PD-M3/85A 280-ES1PD-M3/85A ES1PD-M3/85A ES1PD-M3/85A
Product Name Single Diodes Diodes, Rectifiers - Single - ES1PD-M3/85A 200V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Diode Standard 200 V 1A Surface Mount DO-220AA (SMP)
Package Tape & Reel (TR) DO-220AA-2
Unlock Full Specs
to access all available technical data