Vishay Precision Group Diodes, Rectifiers - Single - ES1PD-M3/84A ES1PD-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 1037016-ES1PD-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1037016-ES1PD-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES1PD-M3/84A - 1037016-ES1PD-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1PD-M3/84A
1037016-ES1PD-M3/84A
Diodes, Rectifiers - Single - ES1PD-M3/84A 1037016-ES1PD-M3/84A
Manufacturer: Vishay Win Source Part Number: 1037016-ES1PD-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1037016-ES1PD-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - ES1PD-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1PD-M3/84AGITR-ND
Single Diodes ES1PD-M3/84AGITR-ND
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ES1PD-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1PD-M3/84AGICT-ND
Single Diodes ES1PD-M3/84AGICT-ND
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ES1PD-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-ES1PD-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-ES1PD-M3/84A
200V 1A Diode and Rectifier 280-ES1PD-M3/84A
Rectifier Diode Switching 200V 1A 15ns 2-Pin SMP T/R Product overview: ES1PD-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PD-M3/84A can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 200V 1A 15ns 2-Pin SMP T/R Product overview: ES1PD-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PD-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - ES1PD-M3/84A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES1PD-M3/84A
Single Diodes ES1PD-M3/84A
DIODE GEN PURP 200V 1A DO220AA

DIODE GEN PURP 200V 1A DO220AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1PD-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1PD-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers ES1PD-M3/84A
DIODE GEN PURP 200V 1A DO220AA

DIODE GEN PURP 200V 1A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
ES1PD-M3/84A
Rectifiers ES1PD-M3/84A
Rectifiers 1.0Amp 200 Volt

Rectifiers 1.0Amp 200 Volt

Buy Now Datasheet
Diode, Rectifier, Ultrafast, 1A, 200V, Smp; Repetitive Peak Reverse Voltage Vishay - 75R1968 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Ultrafast, 1A, 200V, Smp; Repetitive Peak Reverse Voltage Vishay
75R1968
Diode, Rectifier, Ultrafast, 1A, 200V, Smp; Repetitive Peak Reverse Voltage Vishay 75R1968
DIODE, RECTIFIER, ULTRAFAST, 1A, 200V, SMP; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, RECTIFIER, ULTRAFAST, 1A, 200V, SMP; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Zener Diode Sot23-He3 Rohs Compliant Vishay - 95AC9938 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sot23-He3 Rohs Compliant Vishay
95AC9938
Zener Diode Sot23-He3 Rohs Compliant Vishay 95AC9938
ZENER DIODE SOT23-HE3 ROHS COMPLIANT: YES

ZENER DIODE SOT23-HE3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers Rectifiers Zener Diodes
Product Number 1037016-ES1PD-M3/84A ES1PD-M3/84AGITR-ND 280-ES1PD-M3/84A ES1PD-M3/84A ES1PD-M3/84A ES1PD-M3/84A 75R1968 95AC9938
Product Name Diodes, Rectifiers - Single - ES1PD-M3/84A Single Diodes 200V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diode, Rectifier, Ultrafast, 1A, 200V, Smp; Repetitive Peak Reverse Voltage Vishay Zener Diode Sot23-He3 Rohs Compliant Vishay
Diode Type Standard
VF 0.9200 volts 0.9200 volts 0.9200 volts 0.9200 volts
VR 200 volts 200 volts
IR 0.0050 mA 0.0050 mA
trr 25 ns 15 ns
Unlock Full Specs
to access all available technical data