Manufacturer: Vishay
Win Source Part Number: 1037015-ES1PCHM3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Diode Switching 150V 1A Automotive 2-Pin SMP T/R Product overview: ES1PCHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PCHM3/84A can be used for catalog matching and distributor lookup.
Diode Standard 150V 1A Surface Mount DO-220AA (SMP)
DIODE GEN PURP 150V 1A DO220AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1037015-ES1PCHM3/84A | 280-ES1PCHM3/84A | ES1PCHM3/84A-ND | ES1PCHM3/84A | ES1PCHM3/84A |
| Product Name | Diodes, Rectifiers - Single - ES1PCHM3/84A | Automotive 150V 1A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 0.9200 volts | 0.9200 volts | |||
| VR | 150 volts | ||||
| IR | 0.0050 mA | ||||
| trr | 25 ns |