Vishay Precision Group Single Diodes ES1PC-M3/84A

Description
Diode Standard 150V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Standard 150V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES1PC-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1PC-M3/84AGITR-ND
Single Diodes ES1PC-M3/84AGITR-ND
Diode Standard 150V 1A Surface Mount DO-220AA (SMP)

Diode Standard 150V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ES1PC-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1PC-M3/84AGICT-ND
Single Diodes ES1PC-M3/84AGICT-ND
Diode Standard 150V 1A Surface Mount DO-220AA (SMP)

Diode Standard 150V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ES1PC-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 150V 1A Surface Mount DO-220AA (SMP)

Diode Standard 150V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
150V 1A Diode and Rectifier - 280-ES1PC-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 1A Diode and Rectifier
280-ES1PC-M3/84A
150V 1A Diode and Rectifier 280-ES1PC-M3/84A
Rectifier Diode Switching 150V 1A 15ns 2-Pin SMP T/R Product overview: ES1PC-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PC-M3/84A can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 150V 1A 15ns 2-Pin SMP T/R Product overview: ES1PC-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PC-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ES1PC-M3/84A - 1037014-ES1PC-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1PC-M3/84A
1037014-ES1PC-M3/84A
Diodes, Rectifiers - Single - ES1PC-M3/84A 1037014-ES1PC-M3/84A
Manufacturer: Vishay Win Source Part Number: 1037014-ES1PC-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 150V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1037014-ES1PC-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1PC-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1PC-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers ES1PC-M3/84A
DIODE GEN PURP 150V 1A DO220AA

DIODE GEN PURP 150V 1A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
ES1PC-M3/84A
Rectifiers ES1PC-M3/84A
Rectifiers 150volt 1.0amp

Rectifiers 150volt 1.0amp

Buy Now Datasheet
DIODE GEN PURP 150V 1A DO220AA - 866-ES1PC-M3/84A - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 150V 1A DO220AA
866-ES1PC-M3/84A
DIODE GEN PURP 150V 1A DO220AA 866-ES1PC-M3/84A
DIODE GEN PURP 150V 1A DO220AA

DIODE GEN PURP 150V 1A DO220AA

Supplier's Site
Diode, Rectifier, Ultrafast, 1A, 150V, Smp; Repetitive Peak Reverse Voltage Vishay - 75R1967 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Ultrafast, 1A, 150V, Smp; Repetitive Peak Reverse Voltage Vishay
75R1967
Diode, Rectifier, Ultrafast, 1A, 150V, Smp; Repetitive Peak Reverse Voltage Vishay 75R1967
DIODE, RECTIFIER, ULTRAFAST, 1A, 150V, SMP; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:920mV; Reverse Recovery Time:25ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, RECTIFIER, ULTRAFAST, 1A, 150V, SMP; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:920mV; Reverse Recovery Time:25ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number ES1PC-M3/84AGITR-ND 280-ES1PC-M3/84A 1037014-ES1PC-M3/84A ES1PC-M3/84A ES1PC-M3/84A 866-ES1PC-M3/84A 75R1967
Product Name Single Diodes 150V 1A Diode and Rectifier Diodes, Rectifiers - Single - ES1PC-M3/84A Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers DIODE GEN PURP 150V 1A DO220AA Diode, Rectifier, Ultrafast, 1A, 150V, Smp; Repetitive Peak Reverse Voltage Vishay
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SMP DO-220AA-2
RoHS Compliant RoHS RoHS
Diode Type Standard
VF 0.9200 volts 0.9200 volts 0.9200 volts
Unlock Full Specs
to access all available technical data