Vishay Precision Group Diodes, Rectifiers - Single - ES1PB-M3/84A ES1PB-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 1037012-ES1PB-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1037012-ES1PB-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES1PB-M3/84A - 1037012-ES1PB-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1PB-M3/84A
1037012-ES1PB-M3/84A
Diodes, Rectifiers - Single - ES1PB-M3/84A 1037012-ES1PB-M3/84A
Manufacturer: Vishay Win Source Part Number: 1037012-ES1PB-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1037012-ES1PB-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - ES1PB-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1PB-M3/84AGICT-ND
Single Diodes ES1PB-M3/84AGICT-ND
Diode Standard 100V 1A Surface Mount DO-220AA (SMP)

Diode Standard 100V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ES1PB-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1PB-M3/84AGITR-ND
Single Diodes ES1PB-M3/84AGITR-ND
Diode Standard 100V 1A Surface Mount DO-220AA (SMP)

Diode Standard 100V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ES1PB-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount DO-220AA (SMP)

Diode Standard 100V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
SMD 100V 1A Diode and Rectifier - 280-ES1PB-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V 1A Diode and Rectifier
280-ES1PB-M3/84A
SMD 100V 1A Diode and Rectifier 280-ES1PB-M3/84A
100V 1A Switching Rectifier Diode, 15ns, SMD Product overview: ES1PB-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PB-M3/84A can be used for catalog matching and distributor lookup.

100V 1A Switching Rectifier Diode, 15ns, SMD Product overview: ES1PB-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PB-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier, 1A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 70AC6461 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 1A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay
70AC6461
Rectifier, 1A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay 70AC6461
RECTIFIER, 1A, 100V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:920mV; Reverse Recovery Time trr Max:15ns; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

RECTIFIER, 1A, 100V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:920mV; Reverse Recovery Time trr Max:15ns; Forward Surge Current Ifsm Max:30A RoHS Compliant: Yes

Supplier's Site
Diode, Rectifier, Ultrafast, 1A, 100V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay - 75R1966 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Ultrafast, 1A, 100V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay
75R1966
Diode, Rectifier, Ultrafast, 1A, 100V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay 75R1966
DIODE, RECTIFIER, ULTRAFAST, 1A, 100V, SMP; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:920mV; Reverse Recovery Time trr Max:15ns; Diode Case Style:DO-220AA RoHS Compliant: Yes

DIODE, RECTIFIER, ULTRAFAST, 1A, 100V, SMP; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:920mV; Reverse Recovery Time trr Max:15ns; Diode Case Style:DO-220AA RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - ES1PB-M3/84A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES1PB-M3/84A
Single Diodes ES1PB-M3/84A
DIODE GEN PURP 100V 1A DO220AA

DIODE GEN PURP 100V 1A DO220AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1PB-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1PB-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers ES1PB-M3/84A
DIODE GEN PURP 100V 1A DO220AA

DIODE GEN PURP 100V 1A DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 1037012-ES1PB-M3/84A ES1PB-M3/84AGICT-ND 280-ES1PB-M3/84A 70AC6461 75R1966 ES1PB-M3/84A ES1PB-M3/84A
Product Name Diodes, Rectifiers - Single - ES1PB-M3/84A Single Diodes SMD 100V 1A Diode and Rectifier Rectifier, 1A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay Diode, Rectifier, Ultrafast, 1A, 100V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.9200 volts 0.9200 volts 0.9200 volts 0.9200 volts 0.9200 volts
VR 100 volts 100 volts
IR 0.0050 mA 0.0050 mA
trr 25 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data