Vishay Intertechnology, Inc. 1A 200V Diode and Rectifier ES1DHE3_A/I

Description
Rectifier Diode, 1 Element, 1A, 200V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: ES1DHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1DHE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 1A, 200V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: ES1DHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1DHE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 200V Diode and Rectifier - 280-ES1DHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 200V Diode and Rectifier
280-ES1DHE3_A/I
1A 200V Diode and Rectifier 280-ES1DHE3_A/I
Rectifier Diode, 1 Element, 1A, 200V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: ES1DHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1DHE3_A/I can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 1A, 200V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: ES1DHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1DHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ES1DHE3_A/I - 803380-ES1DHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1DHE3_A/I
803380-ES1DHE3_A/I
Diodes, Rectifiers - Single - ES1DHE3_A/I 803380-ES1DHE3_A/I
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803380-ES1DHE3_A/I Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 25ns Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-214AC (SMA) Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 7,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 920mV at 1A Current - Reverse Leakage at Vr: 5μA at 200V Capacitance at Vr, F: 10pF at 4V, 1MHz Part Number Series: ES1D

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803380-ES1DHE3_A/I
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 7,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 920mV at 1A
Current - Reverse Leakage at Vr: 5μA at 200V
Capacitance at Vr, F: 10pF at 4V, 1MHz
Part Number Series: ES1D

Buy Now
Single Diodes - ES1DHE3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1DHE3_A/IGITR-ND
Single Diodes ES1DHE3_A/IGITR-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1DHE3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1DHE3_A/IGICT-ND
Single Diodes ES1DHE3_A/IGICT-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1DHE3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1DHE3_A/IGIDKR-ND
Single Diodes ES1DHE3_A/IGIDKR-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1DHE3_A/I - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES1DHE3_A/I
Single Diodes ES1DHE3_A/I
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES1DHE3_A/I
Rectifiers ES1DHE3_A/I
Rectifiers 1.0 Amp 200 Volt 30 Amp IFSM

Rectifiers 1.0 Amp 200 Volt 30 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1DHE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1DHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers ES1DHE3_A/I
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 280-ES1DHE3_A/I 803380-ES1DHE3_A/I ES1DHE3_A/IGITR-ND ES1DHE3_A/I ES1DHE3_A/I ES1DHE3_A/I
Product Name 1A 200V Diode and Rectifier Diodes, Rectifiers - Single - ES1DHE3_A/I Single Diodes Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 0.9200 volts 0.9200 volts 0.9200 volts
VR 200 volts 200 volts
Unlock Full Specs
to access all available technical data