Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 200V 1A DO214AC Product overview: ES1D-M3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D-M3/61T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 120159-ES1D-M3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1,800
DIODE GEN PURP 200V 1A DO214AC
Rectifiers 1.0A 200 Volt 15ns 30 Amp IFSM
DIODE GEN PURP 200V 1A DO214AC
RECTIFIER, SINGLE, 1A, 200V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | ES1D-M3/61TGIDKR-ND | 280-ES1D-M3/61T | 120159-ES1D-M3/61T | ES1D-M3/61T | ES1D-M3/61T | ES1D-M3/61T | 60AC3647 |
| Product Name | Single Diodes | 200V 1A Diode and Rectifier | Diodes, Rectifiers - Single - ES1D-M3/61T | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Rectifier, Single, 1A, 200V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | Tape & Reel (TR) | DO-214AC | SMA; DO-214AC, SMA | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Standard | ||||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | 0.9200 volts |