Vishay Precision Group 200V 1A Diode and Rectifier ES1D-E3/61T

Description
Rectifier Diode 200V 1A SILICON SMA 2-Pin Product overview: ES1D-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode 200V 1A SILICON SMA 2-Pin Product overview: ES1D-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 280-ES1D-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-ES1D-E3/61T
200V 1A Diode and Rectifier 280-ES1D-E3/61T
Rectifier Diode 200V 1A SILICON SMA 2-Pin Product overview: ES1D-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D-E3/61T can be used for catalog matching and distributor lookup.

Rectifier Diode 200V 1A SILICON SMA 2-Pin Product overview: ES1D-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 9189240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189240
Schottky Diodes & Rectifiers 9189240
Rectifier 1A 200V Ultrafast 25ns SMA

Rectifier 1A 200V Ultrafast 25ns SMA

Supplier's Site
Schottky Diodes & Rectifiers - 6292340P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6292340P
Schottky Diodes & Rectifiers 6292340P
ES1D-E3

ES1D-E3

Supplier's Site
Schottky Diodes & Rectifiers - 6292340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6292340
Schottky Diodes & Rectifiers 6292340
Rectifier 1A 200V Ultrafast 25ns SMA

Rectifier 1A 200V Ultrafast 25ns SMA

Supplier's Site
Diodes, Rectifiers - Single - ES1D-E3/61T - 015651-ES1D-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1D-E3/61T
015651-ES1D-E3/61T
Diodes, Rectifiers - Single - ES1D-E3/61T 015651-ES1D-E3/61T
Manufacturer: Vishay Win Source Part Number: 015651-ES1D-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: ES1D Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): ES1D_NL; ES1D_Q; ES1D; Introduction Date: June 19, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 015651-ES1D-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: ES1D
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ES1D_NL; ES1D_Q; ES1D;
Introduction Date: June 19, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals

Buy Now Datasheet
Single Diodes - ES1D-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1D-E3/61TGITR-ND
Single Diodes ES1D-E3/61TGITR-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1D-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1D-E3/61TGICT-ND
Single Diodes ES1D-E3/61TGICT-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1D-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1D-E3/61TGIDKR-ND
Single Diodes ES1D-E3/61TGIDKR-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes >> Fast recovery/high efficiency diode - ES1D-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
ES1D-E3/61T
Diodes >> Fast recovery/high efficiency diode ES1D-E3/61T
SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Ultrafast Diode, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 76K4800 - Newark, An Avnet Company
Chicago, IL, United States
Ultrafast Diode, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
76K4800
Ultrafast Diode, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay 76K4800
ULTRAFAST DIODE, 1A, 200V, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

ULTRAFAST DIODE, 1A, 200V, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 1A, 200V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 74K2518 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 1A, 200V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
74K2518
Diode, Ultrafast Recovery, 1A, 200V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 74K2518
DIODE, ULTRAFAST RECOVERY, 1A, 200V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; No. of Pins:2 Pin RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 1A, 200V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Single Diodes - ES1D-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES1D-E3/61T
Single Diodes ES1D-E3/61T
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES1D-E3/61T
Rectifiers ES1D-E3/61T
Rectifiers 1.0 Amp 200 Volt

Rectifiers 1.0 Amp 200 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1D-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1D-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers ES1D-E3/61T
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 280-ES1D-E3/61T 9189240 6292340P 6292340 015651-ES1D-E3/61T ES1D-E3/61TGITR-ND ES1D-E3/61T 76K4800 ES1D-E3/61T ES1D-E3/61T ES1D-E3/61T
Product Name 200V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - ES1D-E3/61T Single Diodes Diodes >> Fast recovery/high efficiency diode Ultrafast Diode, 1A, 200V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Fast Recovery Rectifier Fast Recovery Rectifier
Package Do-214ac (sma) DO-214AC Do-214ac (sma) SMA; DO-214AC, SMA DO-214AC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 35 ns 25 ns 25 ns 15 ns
Unlock Full Specs
to access all available technical data