Vishay Precision Group Diode, Ultrafast Recovery, 1A, 200V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay ES1D-E3/61T.

Description
DIODE, ULTRAFAST RECOVERY, 1A, 200V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 1A, 200V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 1A, 200V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 25AC9437 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 1A, 200V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
25AC9437
Diode, Ultrafast Recovery, 1A, 200V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 25AC9437
DIODE, ULTRAFAST RECOVERY, 1A, 200V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; No. of Pins:2 Pin RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 1A, 200V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC9437
Product Name Diode, Ultrafast Recovery, 1A, 200V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 16 volts
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type FRD - Model: FDRW20S120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details