Vishay Intertechnology, Inc. OEM Parts - OEM Parts (C - E) - ES1D/13T ES1D/13T

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010284-ES1D/13T Mounting: SMD (SMT) Reverse Voltage: 200 V Number of Pins: 2 Categories: OEM Parts(C-E) Case / Package: SMA Alternative Parts (Cross-Reference): ES1D/13TES1D13T; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Recovery Time: 25 ns
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010284-ES1D/13T Mounting: SMD (SMT) Reverse Voltage: 200 V Number of Pins: 2 Categories: OEM Parts(C-E) Case / Package: SMA Alternative Parts (Cross-Reference): ES1D/13TES1D13T; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Recovery Time: 25 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ES1D/13T - 1010284-ES1D/13T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ES1D/13T
1010284-ES1D/13T
OEM Parts - OEM Parts (C - E) - ES1D/13T 1010284-ES1D/13T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010284-ES1D/13T Mounting: SMD (SMT) Reverse Voltage: 200 V Number of Pins: 2 Categories: OEM Parts(C-E) Case / Package: SMA Alternative Parts (Cross-Reference): ES1D/13TES1D13T; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Surge Current: 30 A Peak Reverse Current: 5 µA Recovery Time: 25 ns

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010284-ES1D/13T
Mounting: SMD (SMT)
Reverse Voltage: 200 V
Number of Pins: 2
Categories: OEM Parts(C-E)
Case / Package: SMA
Alternative Parts (Cross-Reference): ES1D/13TES1D13T;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
Recovery Time: 25 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1010284-ES1D/13T
Product Name OEM Parts - OEM Parts (C - E) - ES1D/13T
Unlock Full Specs
to access all available technical data