Vishay Intertechnology, Inc. Diode and Rectifier ES1D/11T

Description
Product overview: ES1D/11T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D/11T can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: ES1D/11T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D/11T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-ES1D/11T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-ES1D/11T
Diode and Rectifier 280-ES1D/11T
Product overview: ES1D/11T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D/11T can be used for catalog matching and distributor lookup.

Product overview: ES1D/11T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1D/11T can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - ES1D/11T - 066604-ES1D/11T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1D/11T
066604-ES1D/11T
Diodes, Rectifiers - Single - ES1D/11T 066604-ES1D/11T
Manufacturer: Vishay Win Source Part Number: 066604-ES1D/11T Packaging: Tape and Reel Operating Temp Range: -55C to 150C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Military Rad Hardened: No DELETED: Not Compliant Package Type: SMA Configuration: Single Rectifier Type: Switching Diode Peak Non-Repetitive Surge Current (Max): 30 Peak Rep Rev Volt: 200 Rev Curr: 5 Forward Voltage: 0.92 Avg. Forward Curr (Max): 1 Peak Non-Repetitive Surge Current: 30 A Rev Recov Time: 25 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 066604-ES1D/11T
Packaging: Tape and Reel
Operating Temp Range: -55C to 150C
Mounting: Surface Mount
Pin Count: 2
Operating Temperature Classification: Military
Rad Hardened: No
DELETED: Not Compliant
Package Type: SMA
Configuration: Single
Rectifier Type: Switching Diode
Peak Non-Repetitive Surge Current (Max): 30
Peak Rep Rev Volt: 200
Rev Curr: 5
Forward Voltage: 0.92
Avg. Forward Curr (Max): 1
Peak Non-Repetitive Surge Current: 30 A
Rev Recov Time: 25
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-ES1D/11T 066604-ES1D/11T
Product Name Diode and Rectifier Diodes, Rectifiers - Single - ES1D/11T
Package Tape and Reel
Unlock Full Specs
to access all available technical data