Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969502-ES1C13T
Mounting: SMD (SMT)
Reverse Voltage: 150 V
Categories: OEM Parts(C-E)
Case / Package: SMA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
Recovery Time: 25 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969502-ES1C13T |
| Product Name | OEM Parts - OEM Parts (C - E) - ES1C13T |