Manufacturer: Vishay
Win Source Part Number: 1036994-ES1C-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 150V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 150V 1A DO214AC Product overview: ES1C-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1C-E3/61T can be used for catalog matching and distributor lookup.
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)
Diode Standard 150V 1A Surface Mount DO-214AC (SMA)
DIODE, ULTRAFAST, 1A, 150V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single
DIODE, ULTRAFAST, 1A, 150V, SURFACE MOUNT- SMD; Repetitive Peak Reverse Voltage:150V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 150V 1A DO214AC
DIODE GEN PURP 150V 1A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1036994-ES1C-E3/61T | 280-ES1C-E3/61T | ES1C-E3/61TGIDKR-ND | 76K4793 | ES1C-E3/61T | ES1C-E3/61T | ES1C-E3/61T |
| Product Name | Diodes, Rectifiers - Single - ES1C-E3/61T | 150V 1A Diode and Rectifier | Single Diodes | Diode, Ultrafast, 1A, 150V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | ||||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | 0.9200 volts | |||
| VR | 150 volts | 150 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| trr | 25 ns | 15 ns |