Vishay Intertechnology, Inc. Single Diodes ES1BHE3/61T

Description
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES1BHE3/61T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1BHE3/61T-ND
Single Diodes ES1BHE3/61T-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
100V 1A Diode and Rectifier - 280-ES1BHE3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-ES1BHE3/61T
100V 1A Diode and Rectifier 280-ES1BHE3/61T
DIODE GEN PURP 100V 1A DO214AC Product overview: ES1BHE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1BHE3/61T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 1A DO214AC Product overview: ES1BHE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1BHE3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ES1BHE3/61T - 1093447-ES1BHE3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1BHE3/61T
1093447-ES1BHE3/61T
Diodes, Rectifiers - Single - ES1BHE3/61T 1093447-ES1BHE3/61T
Manufacturer: Vishay Win Source Part Number: 1093447-ES1BHE3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1093447-ES1BHE3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1BHE3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1BHE3/61T
Discrete Semiconductor Products - Diodes - Rectifiers ES1BHE3/61T
DIODE GEN PURP 100V 1A DO214AC

DIODE GEN PURP 100V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number ES1BHE3/61T-ND 280-ES1BHE3/61T 1093447-ES1BHE3/61T ES1BHE3/61T
Product Name Single Diodes 100V 1A Diode and Rectifier Diodes, Rectifiers - Single - ES1BHE3/61T Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SMA
RoHS Compliant RoHS
Diode Type Standard
VF 0.9200 volts 0.9200 volts
Unlock Full Specs
to access all available technical data