DIODE STANDARD 100V 1A DO214AC
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
DIODE STANDARD 100V 1A DO214AC
DIODE GEN PURP 100V 1A DO214AC Product overview: ES1B-M3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B-M3/61T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1036990-ES1B-M3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,800
Rectifiers 1A,100V,15NS,UF Rect, SMD
DIODE GEN PURP 100V 1A DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-ES1B-M3/61TDKR-ND | 280-ES1B-M3/61T | 1036990-ES1B-M3/61T | ES1B-M3/61T | ES1B-M3/61T |
| Product Name | Single Diodes | 100V 1A Diode and Rectifier | Diodes, Rectifiers - Single - ES1B-M3/61T | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Tape & Reel (TR) | SMA | SMA | ||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 0.9200 volts | 0.9200 volts |