Vishay Precision Group Schottky Diodes & Rectifiers ES1B-E3/61T

Description
ES1B-E3
Request a Quote Datasheet
Description
ES1B-E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6292334P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6292334P
Schottky Diodes & Rectifiers 6292334P
ES1B-E3

ES1B-E3

Supplier's Site
Schottky Diodes & Rectifiers - 9189247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189247
Schottky Diodes & Rectifiers 9189247
ES1B-E3

ES1B-E3

Supplier's Site
Single Diodes - ES1B-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1B-E3/61TGIDKR-ND
Single Diodes ES1B-E3/61TGIDKR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1B-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1B-E3/61TGITR-ND
Single Diodes ES1B-E3/61TGITR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1B-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1B-E3/61TGICT-ND
Single Diodes ES1B-E3/61TGICT-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - ES1B-E3/61T - 015648-ES1B-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1B-E3/61T
015648-ES1B-E3/61T
Diodes, Rectifiers - Single - ES1B-E3/61T 015648-ES1B-E3/61T
Manufacturer: Vishay Win Source Part Number: 015648-ES1B-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: ES1B Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): ES1B; US1BFL-TP-HF; GS1BFL-TP-HF; US1BFL-TP; Introduction Date: June 19, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 015648-ES1B-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: ES1B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ES1B; US1BFL-TP-HF; GS1BFL-TP-HF; US1BFL-TP;
Introduction Date: June 19, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals

Buy Now Datasheet
100V 1A Diode and Rectifier - 280-ES1B-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-ES1B-E3/61T
100V 1A Diode and Rectifier 280-ES1B-E3/61T
DIODE GEN PURP 100V 1A DO214AC Product overview: ES1B-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B-E3/61T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 1A DO214AC Product overview: ES1B-E3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES1B-E3/61T
Rectifiers ES1B-E3/61T
Rectifiers 1.0 Amp 100 Volt

Rectifiers 1.0 Amp 100 Volt

Buy Now Datasheet
Diodes >> Fast recovery/high efficiency diode - ES1B-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
ES1B-E3/61T
Diodes >> Fast recovery/high efficiency diode ES1B-E3/61T
920mV@1A 25ns 1A 100V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

920mV@1A 25ns 1A 100V SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Fast Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 05R5598 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
05R5598
Fast Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay 05R5598
FAST DIODE, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - ES1B-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1B-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers ES1B-E3/61T
DIODE GEN PURP 100V 1A DO214AC

DIODE GEN PURP 100V 1A DO214AC

Supplier's Site
Single Diodes - ES1B-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ES1B-E3/61T
Single Diodes ES1B-E3/61T
DIODE GEN PURP 100V 1A DO214AC

DIODE GEN PURP 100V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 6292334P 9189247 ES1B-E3/61TGIDKR-ND 015648-ES1B-E3/61T 280-ES1B-E3/61T ES1B-E3/61T ES1B-E3/61T 05R5598 ES1B-E3/61T ES1B-E3/61T
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - ES1B-E3/61T 100V 1A Diode and Rectifier Rectifiers Diodes >> Fast recovery/high efficiency diode Fast Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package DO-214AC Do-214ac (sma) Tape & Reel (TR) DO-214AC SMA SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 25 ns 25 ns 25 ns 15 ns
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data