Vishay Precision Group 1 A 100 V Diode and Rectifier ES1B-E3/5AT

Description
DIODE 1 A, 100 V, SILICON, SIGNAL DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Signal Diode Product overview: ES1B-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 1 A, 100 V, SILICON, SIGNAL DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Signal Diode Product overview: ES1B-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 A 100 V Diode and Rectifier - 280-ES1B-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 A 100 V Diode and Rectifier
280-ES1B-E3/5AT
1 A 100 V Diode and Rectifier 280-ES1B-E3/5AT
DIODE 1 A, 100 V, SILICON, SIGNAL DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Signal Diode Product overview: ES1B-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B-E3/5AT can be used for catalog matching and distributor lookup.

DIODE 1 A, 100 V, SILICON, SIGNAL DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Signal Diode Product overview: ES1B-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1B-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - ES1B-E3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1B-E3/5ATGICT-ND
Single Diodes ES1B-E3/5ATGICT-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1B-E3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1B-E3/5ATGITR-ND
Single Diodes ES1B-E3/5ATGITR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - ES1B-E3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1B-E3/5ATGIDKR-ND
Single Diodes ES1B-E3/5ATGIDKR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A Speed: 200MHz Reverse Recovery Time (trr): 175 ns

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A
Speed: 200MHz
Reverse Recovery Time (trr): 175 ns

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES1B-E3/5AT
Rectifiers ES1B-E3/5AT
Rectifiers 1.0 Amp 100 Volt 30 Amp IFSM

Rectifiers 1.0 Amp 100 Volt 30 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1B-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1B-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers ES1B-E3/5AT
DIODE GEN PURP 100V 1A DO214AC

DIODE GEN PURP 100V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-ES1B-E3/5AT ES1B-E3/5ATGICT-ND ES1B-E3/5AT ES1B-E3/5AT
Product Name 1 A 100 V Diode and Rectifier Single Diodes Connectors,Interconnects Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
VF 0.5200 volts 0.9200 volts
VR 20 volts
Unlock Full Specs
to access all available technical data