Vishay Precision Group Fast Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay ES1B-E3/1T

Description
FAST DIODE, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
FAST DIODE, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 76K4784 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
76K4784
Fast Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay 76K4784
FAST DIODE, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:920mV; Reverse Recovery Time:15ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 76K4784
Product Name Fast Diode, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 1219451 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details