Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - ES1AHE3/61T ES1AHE3/61T

Description
Manufacturer: Vishay Win Source Part Number: 1093443-ES1AHE3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1093443-ES1AHE3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ES1AHE3/61T - 1093443-ES1AHE3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ES1AHE3/61T
1093443-ES1AHE3/61T
Diodes, Rectifiers - Single - ES1AHE3/61T 1093443-ES1AHE3/61T
Manufacturer: Vishay Win Source Part Number: 1093443-ES1AHE3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals

Manufacturer: Vishay
Win Source Part Number: 1093443-ES1AHE3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals

Buy Now Datasheet
Single Diodes - ES1AHE3/61T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1AHE3/61T-ND
Single Diodes ES1AHE3/61T-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
50V 1A Diode and Rectifier - 280-ES1AHE3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-ES1AHE3/61T
50V 1A Diode and Rectifier 280-ES1AHE3/61T
DIODE GEN PURP 50V 1A DO214AC Product overview: ES1AHE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1AHE3/61T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 1A DO214AC Product overview: ES1AHE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1AHE3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1AHE3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1AHE3/61T
Discrete Semiconductor Products - Diodes - Rectifiers ES1AHE3/61T
DIODE GEN PURP 50V 1A DO214AC

DIODE GEN PURP 50V 1A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1093443-ES1AHE3/61T ES1AHE3/61T-ND 280-ES1AHE3/61T ES1AHE3/61T
Product Name Diodes, Rectifiers - Single - ES1AHE3/61T Single Diodes 50V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.9200 volts 0.9200 volts
VR 50 volts
IR 0.0050 mA
trr 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 448-BAR6302LE6327XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-882
View Details
4 suppliers
Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
High Current Power Rectifiers - HRSET040304 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 150 ns
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: PH985C6 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 20 amps
VRRM 600 volts
View Details