Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 015646-ES1A-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: ES1A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ES1A-F; ES1A; ES1A-13-F; CEFA101-G;
Introduction Date: June 19, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Diode Switching 50V 1A 2-Pin SMA T/R Product overview: ES1A-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1A-E3/61T can be used for catalog matching and distributor lookup.
FAST RECOVERY DIODE, 1A, 50V, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
DIODE RECTIFIER, ULTRAFAST, 1A, 50V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 50V 1A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | ES1A-E3/61TGICT-ND | 015646-ES1A-E3/61T | 280-ES1A-E3/61T | 76K4783 | 29X0495 | ES1A-E3/61T | ES1A-E3/61T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ES1A-E3/61T | 50V 1A Diode and Rectifier | Fast Recovery Diode, 1A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay | Diode Rectifier, Ultrafast, 1A, 50V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Diode Type | Standard | ||||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | 0.9200 volts | |||
| VR | 50 volts | ||||||
| IR | 0.0050 mA |