Vishay ES1A-E3/5AT Diode
Vishay ES1A-E3/5AT Diode
Vishay ES1A-E3/5AT Diode
Diode Switching 50V 1A 2-Pin SMA T/R Product overview: ES1A-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1A-E3/5AT can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1036984-ES1A-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 155°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Rectifiers 1.0 Amp 50 Volt 30 Amp IFSM
DIODE GEN PURP 50V 1A DO214AC
DIODE GEN PURP 50V 1A DO214AC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 6292312P | 6292312 | 280-ES1A-E3/5AT | 1036984-ES1A-E3/5AT | ES1A-E3/5ATGITR-ND | ES1A-E3/5AT | ES1A-E3/5AT | ES1A-E3/5AT |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 50V 1A Diode and Rectifier | Diodes, Rectifiers - Single - ES1A-E3/5AT | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AC | Do-214ac (sma) | DO-214AC | SMA; DO-214AC, SMA | SMA | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| trr | 25 ns | 25 ns | ||||||
| Tj | -55 C (-67 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |||||
| Diode Type | Standard |