Manufacturer: Vishay
Win Source Part Number: 1036981-ES07D-M-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 980mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CRH01(Q); CRH01(TE85L,NESTC); CRH01(T5L,PP,ARIST;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)
DIODE 0.5 A, 200 V, SILICON, SIGNAL DIODE, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, SMF, 2 PIN, Signal Diode Product overview: ES07D-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES07D-M-08 can be used for catalog matching and distributor lookup.
Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M
DIODE GP 200V 500MA DO219AB
DIODE GP 200V 500MA DO219AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1036981-ES07D-M-08 | 112-ES07D-M-08DKR-ND | 280-ES07D-M-08 | ES07D-M-08 | ES07D-M-08 | ES07D-M-08 |
| Product Name | Diodes, Rectifiers - Single - ES07D-M-08 | Single Diodes | 0.5 A 200 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||||
| VF | 0.9800 volts | 0.9800 volts | 0.9800 volts | |||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | ||||
| trr | 25 ns | 25 ns |