Win Source Part Number: 1366733-ES07D-GS18
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
Base Product Number: ES07
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 980 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)
Diode Switching 200V 1.2A 2-Pin DO-219AB T/R Product overview: ES07D-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES07D-GS18 can be used for catalog matching and distributor lookup.
980mV@1A 25ns 500mA 200V SMF Fast recovery/high efficiency diode ROHS
FAST DIODE, 1.2A, 200V, DO-219AB, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.2A; Diode Configuration:Single
Rectifiers 200 Volt 0.7A 25ns 30 Amp IFSM
DIODE GP 200V 500MA DO219AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1366733-ES07D-GS18 | ES07D-GS18GIDKR-ND | 280-ES07D-GS18 | ES07D-GS18 | 20H6299 | ES07D-GS18 | ES07D-GS18 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | 200V 1.2A Diode and Rectifier | Diodes >> Fast recovery/high efficiency diode | Fast Diode, 1.2A, 200V, Do-219Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.9800 volts | 0.9800 volts | 0.9800 volts | 0.9800 volts | |||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0100 mA | ||||||
| trr | 25 ns | 25 ns | 25 ns | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |