Vishay ES07D-GS08 Diode
Vishay ES07D-GS08 Diode
Vishay ES07D-GS08 Diode
Manufacturer: Vishay
Win Source Part Number: 015644-ES07D-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.2A
Voltage - Forward (Vf) (Max) @ If: 980mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 4pF @ 4V, 50MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: ES07D
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): HS1DLW RVG; CMMR1S-02 TR; ES1DVRX; S15DLWHRQG;
Introduction Date: February 21, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking
Diode Switching 200V 1.2A 2-Pin DO-219AB T/R Product overview: ES07D-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES07D-GS08 can be used for catalog matching and distributor lookup.
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 200V 500mA Surface Mount DO-219AB (SMF)
DIODE GP 200V 500MA DO219AB
FAST DIODE, 1.2A, 200V, DO-219AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1.2A; Diode Configuration:Single
RECT, ULTRAFAST, 1.2A, 200V, DO-219AB-2; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1.2A; Diode Configuration:Single
DIODE GP 200V 500MA DO219AB
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 7001132P | 7001132 | 015644-ES07D-GS08 | 280-ES07D-GS08 | ES07D-GS08DKR-ND | ES07D-GS08 | 20H6300 | 14AC6627 | ES07D-GS08 | ES07D-GS08 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - ES07D-GS08 | 200V 1.2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 1.2A, 200V, Do-219Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Rect, Ultrafast, 1.2A, 200V, Do-219Ab-2; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers | Single Diodes |
| Package | DO-219AB | Do-219ab | DO-219AB-2 | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| trr | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns | |||||
| Diode Type | Standard | |||||||||
| VF | 0.9800 volts | 0.9800 volts | 0.9800 volts | 0.9800 volts | 0.9800 volts |