Manufacturer: Vishay
Win Source Part Number: 1036980-ES07B-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.2A
Voltage - Forward (Vf) (Max) @ If: 980mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 4pF @ 4V, 50MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Diode Standard 100V 1.2A Surface Mount DO-219AB (SMF)
Diode Standard 100V 1.2A Surface Mount DO-219AB (SMF)
Diode Standard 100V 1.2A Surface Mount DO-219AB (SMF)
Ultra Fast Rectifier Diode 100V 1.2A DO-219AB Product overview: ES07B-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES07B-GS18 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 1.2A DO219AB
FAST DIODE, 1.2A, 100V, DO-219AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.2A; Diode Configuration:Single
DIODE GEN PURP 100V 1.2A DO219AB
Rectifiers 100 Volt 0.7A 25ns 30 Amp IFSM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1036980-ES07B-GS18 | ES07B-GS18TR-ND | 280-ES07B-GS18 | ES07B-GS18 | 20H6297 | ES07B-GS18 | ES07B-GS18 |
| Product Name | Diodes, Rectifiers - Single - ES07B-GS18 | Single Diodes | 100V 1.2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 1.2A, 100V, Do-219Ab; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Rectifiers |
| Diode Type | Standard | ||||||
| VF | 0.9800 volts | 0.9800 volts | 0.9800 volts | 0.9800 volts | |||
| VR | 100 volts | 100 volts | |||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| trr | 25 ns | 25 ns |