Switching Diode, 100V, 0.7A, 25ns, Ultra
Switching Diode, 100V, 0.7A, 25ns, Ultra
Switching Diode, 100V, 0.7A, 25ns, Ultra
Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)
Diode Switching 100V 1.2A 2-Pin DO-219AB T/R Product overview: ES07B-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES07B-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 040199-ES07B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 980mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE GP 100V 500MA DO219AB
FAST DIODE, 1.2A, 100V, DO-219AB, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.2A; Diode Configuration:Single
RECT, ULTRAFAST, 1.2A, 100V, DO-219AB-2; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1.2A; Diode Configuration:Single
Rectifiers 100 Volt 0.7A 25ns 30 Amp IFSM
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 1808603P | ES07B-GS08GITR-ND | 280-ES07B-GS08 | 040199-ES07B-GS08 | ES07B-GS08 | 20H6298 | 36AJ9246 | ES07B-GS08 |
| Product Name | Switching Diodes | Single Diodes | 100V 1.2A Diode and Rectifier | Diodes, Rectifiers - Single - ES07B-GS08 | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 1.2A, 100V, Do-219Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rect, Ultrafast, 1.2A, 100V, Do-219Ab-2; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Diode Applications | Switching | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | SMF | DO-219AB-2 | ||||||
| Pin Count | 2 | |||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |