Vishay Intertechnology, Inc. 68 OHM 2W Resistor ERL6268R000JKWG1

Description
RES 68 OHM 5% 2W AXIAL Product overview: ERL6268R000JKWG1 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERL6268R000JKWG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 68 OHM 5% 2W AXIAL Product overview: ERL6268R000JKWG1 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERL6268R000JKWG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68 OHM 2W Resistor - 53-ERL6268R000JKWG1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 OHM 2W Resistor
53-ERL6268R000JKWG1
68 OHM 2W Resistor 53-ERL6268R000JKWG1
RES 68 OHM 5% 2W AXIAL Product overview: ERL6268R000JKWG1 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERL6268R000JKWG1 can be used for catalog matching and distributor lookup.

RES 68 OHM 5% 2W AXIAL Product overview: ERL6268R000JKWG1 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ERL6268R000JKWG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1068254-ERL6268R000JKWG1
Resistors - Through Hole Resistors 1068254-ERL6268R000JKWG1
Win Source Part Number: 1068254-ERL6268R000J KWG1 Category: Resistors>Through Hole Resistors Series: ERL Features: Moisture Resistant Package: Tape & Reel (TR) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 68 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.230" Dia x 0.562" L (5.84mm x 14.27mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: 541-ERL6268R000JKWG1 TR

Win Source Part Number: 1068254-ERL6268R000JKWG1
Category: Resistors>Through Hole Resistors
Series: ERL
Features: Moisture Resistant
Package: Tape & Reel (TR)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 68 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.230" Dia x 0.562" L (5.84mm x 14.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: 541-ERL6268R000JKWG1TR

Buy Now
Through Hole Resistors - 541-ERL6268R000JKWG1TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERL6268R000JKWG1TR-ND
Through Hole Resistors 541-ERL6268R000JKWG1TR-ND
68 Ohms ±5% 2W Through Hole Resistor Axial Moisture Resistant Metal Film

68 Ohms ±5% 2W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-ERL6268R000JKWG1 1068254-ERL6268R000JKWG1 541-ERL6268R000JKWG1TR-ND
Product Name 68 OHM 2W Resistor Resistors - Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 68 ohms 68 ohms 68 ohms
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Technology / Construction MetalFilm MetalFilm
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details