Vishay Intertechnology, Inc. Through Hole Resistors ERL6251K000JKR81

Description
51 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
51 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERL6251K000JKR81TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERL6251K000JKR81TR-ND
Through Hole Resistors 541-ERL6251K000JKR81TR-ND
51 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Metal Film

51 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERL6251K000JKR81TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details