Vishay Intertechnology, Inc. Through Hole Resistors ERL6247K000JKEA500

Description
47 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
47 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERL6247K000JKEA500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERL6247K000JKEA500TR-ND
Through Hole Resistors 541-ERL6247K000JKEA500TR-ND
47 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Metal Film

47 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERL6247K000JKEA500TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers